NEN-EN-ISO 9377-1

Water quality - Determination of hydrocarbon oil index - Part 1: Method using solvent extraction and gravimetry

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2000
Status: inactive
Page Count: 17
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

Specifies a method for the determination of the hydrocarbon oil index in waters after extraction and gravimetry. The method may be applied to all types of water, applicable to concentrations above 5 mg/l. The method is suitable for the determination of high boiling hydrocarbon oils (boiling point >250 C) e.g. oil, lubricants). The mass concentration of animal and vegetable fat shall not supercede 150 mg/l because at higher values the absorption capacity of the florisil may be insufficient.

Document History

NEN-EN-ISO 9377-1
May 1, 2000
Water quality - Determination of hydrocarbon oil index - Part 1: Method using solvent extraction and gravimetry
Specifies a method for the determination of the hydrocarbon oil index in waters after extraction and gravimetry. The method may be applied to all types of water, applicable to concentrations above 5...
Advertisement