NEN-EN-ISP 10612-3
Information technology - International Standardized Profile RD - Relaying the MAC service using transparent bridging - Part 3: Token Ring LAN subnetwork-dependent, media-dependent requirements
| Organization: | NEN |
| Publication Date: | 1 June 1996 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Applicable to interworking units concerned with operating in the Open Systems Interconnection (OSI) Local Area Network environment. Specifies a combination of OSI standards that collctively provide a MAC relay function. Specifies requirements that are dependent on the type of subnetwork. Applicable to an interworking unit which is attached to a Token Ring LAN subnetwork and is relaying to another LAN subnetwork, not necessarily of the same type.
Document History