NEN-EN-ISO 787-23
General methods of tests for pigments and extenders - Part 23: Determination of density (using a centrifuge to remove entrained air)
| Organization: | NEN |
| Publication Date: | 1 September 1995 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
Displacement liquids of known density should be selected in which the material to be tested is insoluble, and which has good wetting properties and a low evaporation rate under vacuum. High-boiling aromatic or aliphatic hydrocarbons are suitable. The temperature, t, at which the determination is carried out affects the density of the displacement liquid; each weighing should be made at a constant temperature. The principle consists in weighing into a tared tube a quantity of a dried sample, wetting it with displacement liquid, centrifuging until the occluded air is removed and calculation of the density from the difference of masses.
Document History