NEN-IEC 60092-376

Electrical installations in ships - Part 376: Cables for control and instrumentation circuits 150/250 V (300 V)

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 30
ICS Code (Cables): 29.060.20
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This part of IEC 60092 is applicable to screened and unscreened cables for control and instrumentation circuits on ships and offshore units. The cables have extruded solid insulation with a voltage rating of 150/250 V (300 V0 and are intended for fixed installations.

Document History

June 1, 2017
Electrical installations in ships - Part 376: Cables for control and instrumentation circuits 150/250 V (300 V)
NEN-IEC 60092-376 is applicable to screened and unscreened cables for control and instrumentation circuits on ships and offshore units. The cables have extruded solid insulation with a voltage rating...
NEN-IEC 60092-376
July 1, 2003
Electrical installations in ships - Part 376: Cables for control and instrumentation circuits 150/250 V (300 V)
This part of IEC 60092 is applicable to screened and unscreened cables for control and instrumentation circuits on ships and offshore units. The cables have extruded solid insulation with a voltage...
Advertisement