NEN-ISO 10041-1

Pneumatic fluid power - Electro-pneumatic continuous flow control valves - Part 1: Main characteristics to include in the supplier's literature

active, Most Current
Organization: NEN
Publication Date: 1 October 2010
Status: active
Page Count: 25
ICS Code (Control components): 23.100.50
scope:

This part of ISO 10041 specifies the characteristics of electro-pneumatic continuous flow control valves that are to be included in the supplier's literature. According to ISO 5598, continuous control valves include: - electrically modulated pneumatic proportional flow control valves, - pneumatic proportional flow control valves, - flow control servo-valves. This part of ISO 10041 is limited to the characterisation of valves that exhaust into the atmosphere except for two-port valves.

Document History

NEN-ISO 10041-1
October 1, 2010
Pneumatic fluid power - Electro-pneumatic continuous flow control valves - Part 1: Main characteristics to include in the supplier's literature
This part of ISO 10041 specifies the characteristics of electro-pneumatic continuous flow control valves that are to be included in the supplier's literature. According to ISO 5598, continuous...
Advertisement