NEN-EN-ISO 9873
Dentistry - Intra-oral mirrors
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Dental instruments): | 11.060.25 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
NEN-EN-ISO 9873 specifies requirements and test methods for reusable intra-oral mirrors with a coated glass reflecting surface used for dental purposes in the oral cavity. In addition, specific requirements for metallic casing and metallic handles are given.
Document History
NEN-EN-ISO 9873
May 1, 2017
Dentistry - Intra-oral mirrors
NEN-EN-ISO 9873 specifies requirements and test methods for reusable intra-oral mirrors with a coated glass reflecting surface used for dental purposes in the oral cavity. In addition, specific...
August 1, 2000
Dental hand instruments - Reusable mirrors and handles
A description is not available for this item.
August 1, 2000
Dental hand instrument - Reusable mirrors and handless
Specifies requirements and test methods for reusable mouth mirrors with a coated glass reflecting surface and metal casing and metallic handles suitable for dental use in the oral cavity.