NEN-ISO 10617

Textiles - Standard data format for colorimetric communication - Textiles and related measurements

active, Most Current
Organization: NEN
Publication Date: 1 September 2010
Status: active
Page Count: 48
ICS Code (Textiles in general): 59.080.01
scope:

This International Standard is primarily concerned with the exchange of the spectral data, which is the fundamental data behind the colour being communicated. This International Standard provides a standard format for the interchange of data between a colorimetric measurement instrument and software used to make calculations based on those measured data. A key application is in the measurement and associated recipe formulation of dyes used in the textile industry. The application can, however, be to any industry where there is a need to communicate colorimetric data, e.g. pigment formulation in plastics and paints, colour management in the graphic arts and other colour

Document History

NEN-ISO 10617
September 1, 2010
Textiles - Standard data format for colorimetric communication - Textiles and related measurements
This International Standard is primarily concerned with the exchange of the spectral data, which is the fundamental data behind the colour being communicated. This International Standard provides a...
Advertisement