NEN-EN-ISP 11187-4

Information technology - International Standardized Profiles AVT1n, AVT2n - Virtual Terminal Basic Class - Application Profiles - Part 4: AVT23 - S-mode Paged Application Profile

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 42
ICS Code (Multilayer applications): 35.100.05
scope:

Is applicable to environments in which a terminal population requires access to application packages running on a variety of computers. It may be used where the connection between the terminal and the computer that hosts the application package is local, is made across a Local or Wide Area Network, or is made across a concatenation of such networks. Contains the specification of the S-mode Paged Application Profile. Virtual Terminal implementations that operate in accordance with this A-profile provide powerful general-purpose terminal capabilities which are suitable in particular for form-filling applications. This A-profile specifies a mode of operation of, and a selection of options for use with, the S-mode paged VTE-profile FVT122. Also specifies a Profile ICS proforma for the S-mode Paged Application Profile specified herin in compliance with the relevant requirements, and in 9646-7.

Document History

NEN-EN-ISP 11187-4
June 1, 1995
Information technology - International Standardized Profiles AVT1n, AVT2n - Virtual Terminal Basic Class - Application Profiles - Part 4: AVT23 - S-mode Paged Application Profile
Is applicable to environments in which a terminal population requires access to application packages running on a variety of computers. It may be used where the connection between the terminal and...
Advertisement