NEN-EN-ISP 11190

Information technology - International Standardized Profile FD13 - Directory data definitions - FTAM Use of the Directory

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1996
Status: inactive
ICS Code (Multilayer applications): 35.100.05
scope:

Profiles information to be stored within the Directory which is common to a variety of applications. Specifies the use of the Directory, by FTAM, using existing object class and attribute type definitions from the Directory specifications themselves, and additional definitions.

Document History

NEN-EN-ISP 11190
March 1, 1996
Information technology - International Standardized Profile FD13 - Directory data definitions - FTAM Use of the Directory
Profiles information to be stored within the Directory which is common to a variety of applications. Specifies the use of the Directory, by FTAM, using existing object class and attribute type...
Advertisement