NEN-ISO 11418-1

Containers and accessories for pharmaceutical preparations - Part 1: Drop-dispensing glass bottles

active, Most Current
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 13
ICS Code (Other standards related to pharmaceutics): 11.120.99
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

NEN-ISO 11418-1 specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct contact with a drug. This document is applicable to drop-dispensing glass bottles used in pharmacy. Together with the corresponding closure systems, they serve for packaging of pharmaceutical preparations which are not intended for parenteral use.

Document History

NEN-ISO 11418-1
November 1, 2016
Containers and accessories for pharmaceutical preparations - Part 1: Drop-dispensing glass bottles
NEN-ISO 11418-1 specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct contact with...
February 1, 2005
Containers and accessories for pharmaceutical preparations - Part 1: Drop-dispensing glass bottles
This part of ISO 11418 specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct...
Advertisement