NEN-ISO 11520-1

Agricultural grain driers - Determination of drying performance - Part 1: General

active, Most Current
Organization: NEN
Publication Date: 1 July 1997
Status: active
Page Count: 42
ICS Code (Buildings and installations for processing and storage of agricultural produce): 65.040.20
scope:

Describes methods for evaluating the drying performance of continuous flow and batch grain driers. The methods specified are for determining the evaporation rate which the machines concerned are able to achieve under the steady-state conditions prevailing during the tests. Methods for correcting observed performance to other input and standard ambient conditions are described.

Document History

NEN-ISO 11520-1
July 1, 1997
Agricultural grain driers - Determination of drying performance - Part 1: General
Describes methods for evaluating the drying performance of continuous flow and batch grain driers. The methods specified are for determining the evaporation rate which the machines concerned are able...
Advertisement