NEN-IEC 60404-8-4
Magnetic materials - Part 8-4: Specifications for individual materials - Cold-rolled non-oriented electrical steel sheet and strip delivered in the fully-processed state
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Magnetic materials): | 29.030 |
scope:
Defines the grades of cold-rolled non-oriented electrical sheet and strip in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the magnetic properties, geometric characteristics and tolerances, and technologial characteristics, as well as the inspection procedure.
Document History
October 1, 2022
Magnetic materials - Part 8-4: Specifications for individual materials - Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state
This part of IEC 60404 defines the grades of cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,47 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it...
NEN-IEC 60404-8-4
August 1, 1998
Magnetic materials - Part 8-4: Specifications for individual materials - Cold-rolled non-oriented electrical steel sheet and strip delivered in the fully-processed state
Defines the grades of cold-rolled non-oriented electrical sheet and strip in nominal thicknesses of 0,35 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it specifies general requirements, the...