NEN-ISO 11344

Rubber, raw synthetic - Determination of the molecular-mass distribution of solution polymers by gel permeation chromatography

inactive
Organization: NEN
Publication Date: 1 March 2004
Status: inactive
Page Count: 30
ICS Code (Latex and raw rubber): 83.040.10
scope:

This International Standard describes a method for the determination of the molecular mass, expressed as polystyrene, and the molecular-mass distribution of polymers produced in solution which are completely soluble in tetrahydrofuran (THF) and which have a molecular-mass range from 5 × 103 to 1 × 106.

Document History

October 1, 2016
Rubber, raw synthetic - Determination of the molecular-mass distribution of solution polymers by gel permeation chromatography
NEN-ISO 11344 describes a method for the determination of the molecular mass, expressed as polystyrene, and the molecular-mass distribution of polymers produced in solution which are completely...
April 1, 2008
Rubber, raw synthetic - Determination of the molecular-mass distribution of solution polymers by gel permeation chromatography
A description is not available for this item.
NEN-ISO 11344
March 1, 2004
Rubber, raw synthetic - Determination of the molecular-mass distribution of solution polymers by gel permeation chromatography
This International Standard describes a method for the determination of the molecular mass, expressed as polystyrene, and the molecular-mass distribution of polymers produced in solution which are...
Advertisement