NEN-IEC 62271-111

High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV

active, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: active
Page Count: 136
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers and fault interrupters for rated maximum voltages above 1 000 V and up to 38 kV. Devices that require a dependent manual operation are not covered by this standard. In order to simplify this standard where possible, the term recloser/FI (reclosers/FIs) has been substituted for automatic circuit recloser or fault interrupter or both.

Document History

NEN-IEC 62271-111
October 1, 2012
High-voltage switchgear and controlgear - Part 111: Automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV
This part of IEC 62271 applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers and fault interrupters for rated maximum...
December 1, 2005
High voltage switchgear and controlgear - Part 111: Overhead, pad-mounted, dry vault, and submersible automatic circuit reclosers and fault interrupters for alternating current systems up to 38 kV
This standard applies to all overhead, pad-mounted, dry vault, and submersible single- or multipole alternating current automatic circuit reclosers and fault interrupters for rated maximum voltages...
Advertisement