NEN-ISO 13347-3

Industrial fans - Determination of fan sound power levels under standardized laboratory conditions - Part 3: Enveloping surface methods

active
Organization: NEN
Publication Date: 1 August 2004
Status: active
Page Count: 30
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This part of ISO 13347 applies to industrial fans as defined in ISO 5801 and ISO 13349. It is limited to the determination of airborne sound emission for the specified set-ups. Vibration is not measured, nor is the sensitivity of airborne sound emission to vibration effects determined. The sizes of fan which can be tested in accordance with this part of ISO 13347 are limited only by the practical aspects of the test set-up. Dimensional limitations, test fan dimensions, and air performance will control the room size, power and mounting requirements for the test fan. (Small fans may be tested according to this part of ISO 13347 or to ISO 10302, according to usage). The test arrangements in this part of ISO 13347 establish the laboratory conditions necessary for a successful test. Rarely will it be possible to meet these requirements in situ and this part of ISO 13347 is not intended for field measurements. Intending users are reminded that, in these situations, there may well be additional acoustic system effects where inlet and outlet conditions at the fan are less than ideal. The enveloping surface methods may be used for the determination of open inlet and/or open outlet sound power level of fans for the standardized installation types given in 3.1. An estimation (with increased uncertainty) of ducted sound power for fans too small, or otherwise inconvenient, for testing by the in-duct method described in ISO 5136 may also be obtained by the addition of end reflection corrections (see Annex C of ISO 13347-1:2004).

Document History

November 1, 2010
Industrial fans - Determination of fan sound power levels under standardized laboratory conditions - Part 3: Enveloping surface methods
A description is not available for this item.
November 1, 2006
Industrial fans - Determination of fan sound power levels under standardized laboratory conditions - Part 3: Enveloping surface methods
A description is not available for this item.
NEN-ISO 13347-3
August 1, 2004
Industrial fans - Determination of fan sound power levels under standardized laboratory conditions - Part 3: Enveloping surface methods
This part of ISO 13347 applies to industrial fans as defined in ISO 5801 and ISO 13349. It is limited to the determination of airborne sound emission for the specified set-ups. Vibration is not...
Advertisement