NEN-ISO 12614-2

Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 2: Performance and general test methods

inactive
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 18
ICS Code (Fuel systems): 43.060.40
scope:

NEN-ISO 12614-2 specifies general requirements and definitions of liquefied natural gas fuel system components, intended for use on the types of motor vehicles as defined in ISO 3833. This part of ISO 12614 is also applicable to other LNG-fueled motor vehicles (for example ships) as far as appropriate, until any specific norm would be worked out for such a type of vehicle. It also provides general design principles, and specifies requirements for instructions and marking. This part of ISO 12614 is not applicable to the following: a) fuel containers; b) stationary gas engines; c) container mounting hardware; d) electronic fuel management; e) refueling receptacles.

Document History

June 1, 2021
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 2: Performance and general test methods
This document specifies the performance and general test methods of liquefied natural gas fuel system components, intended for use on the types of motor vehicles as defined in ISO 3833. This document...
NEN-ISO 12614-2
July 1, 2014
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 2: Performance and general test methods
NEN-ISO 12614-2 specifies general requirements and definitions of liquefied natural gas fuel system components, intended for use on the types of motor vehicles as defined in ISO 3833. This part of...
Advertisement