NEN-ISO 13860

Machinery for forestry - Forwarders - Terms, definitions and commercial specifications

active, Most Current
Organization: NEN
Publication Date: 1 March 2016
Status: active
Page Count: 21
ICS Code (Agriculture (Vocabularies)): 01.040.65
ICS Code (Forestry equipment): 65.060.80
scope:

NEN-ISO 13860 specifies terminology and required information as a general framework for identifying and describing the main dimensions and features of wheeled forwarders. It is applicable to articulated wheeled forwarders (as defined in ISO 6814, a forwarder is a self-propelled machine designed to move trees or parts of trees by carrying them).

Document History

NEN-ISO 13860
March 1, 2016
Machinery for forestry - Forwarders - Terms, definitions and commercial specifications
NEN-ISO 13860 specifies terminology and required information as a general framework for identifying and describing the main dimensions and features of wheeled forwarders. It is applicable to...
May 1, 2000
Machinery for forestry - Forwarders - Terms, definitions and commercial specifications
Specifies terminology and required information as a general framework for identifying and describing the main dimensions and features of wheeled forwarders.
Advertisement