NEN-ISO 15039
Textile-glass rovings - Determination of solubility of size
active
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Textile glass materials): | 59.100.10 |
scope:
This International Standard specifies two methods for the determination of the percentage of size (coating) on the glass fibre that is soluble in acetone. These test methods are applicable to continuous rovings only.
Document History
November 1, 2015
Textile-glass rovings - Determination of solubility of size
A description is not available for this item.
NEN-ISO 15039
January 1, 2004
Textile-glass rovings - Determination of solubility of size
This International Standard specifies two methods for the determination of the percentage of size (coating) on the glass fibre that is soluble in acetone. These test methods are applicable to...