NEN-ISO 11223

Petroleum and liquid petroleum products - Direct static measurements - Measurement of content of vertical storage tanks by hydrostatic tank gauging

active, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: active
Page Count: 64
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

This International Standard gives guidance on the selection, installation, commissioning, maintenance, validation and calibration of hydrostatic tank-gauging (HTG) systems for the direct measurement of static mass in petroleum storage tanks. It is intended to cover custody transfer applications, although details of other, less accurate, measurements are included for information. It also gives guidance on calculations of standard volume from measured mass and independently measured reference density. Information is also included on measurements of observed and standard volume using density measured by the HTG system itself. This International Standard is applicable to hydrostatic tank-gauging systems which use pressure sensors with one port open to the atmosphere. It is applicable to the use of hydrostatic tank gauging on vertical, cylindrical, atmospheric storage tanks with either fixed or floating roofs. This International Standard is not applicable to the use of hydrostatic tank gauging on pressurized tanks.

Document History

NEN-ISO 11223
August 1, 2004
Petroleum and liquid petroleum products - Direct static measurements - Measurement of content of vertical storage tanks by hydrostatic tank gauging
This International Standard gives guidance on the selection, installation, commissioning, maintenance, validation and calibration of hydrostatic tank-gauging (HTG) systems for the direct measurement...

References

Advertisement