NEN-ISO 16924

Natural gas fuelling stations - LNG stations for fuelling vehicles

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 89
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

NEN-ISO 16924 specifies the design, construction, operation, maintenance and inspection of stations for fuelling liquefied natural gas (LNG) to vehicles, including equipment, safety and control devices. This document also specifies the design, construction, operation, maintenance and inspection of fuelling stations for using LNG as an onsite source for fuelling CNG to vehicles (LCNG fuelling stations), including safety and control devices of the station and specific LCNG fuelling station equipment. This document is applicable to fuelling stations receiving LNG and other liquefied methane-rich gases that comply with local applicable gas composition regulation or with the gas quality requirements of ISO 13686. This document includes all equipment from the LNG storage tank filling connection up to the fuelling nozzle on the vehicle. The LNG storage tank filling connection itself and the vehicle fuelling nozzle are not covered in this document. This document includes fuelling stations having the following characteristics: - private access; - public access (self-service or assisted); - metered dispensing and non metered dispensing; - fuelling stations with fixed LNG storage; - fuelling stations with mobile LNG storage; - movable fuelling stations; - mobile fuelling stations; - multi-fuel stations.

Document History

NEN-ISO 16924
December 1, 2016
Natural gas fuelling stations - LNG stations for fuelling vehicles
NEN-ISO 16924 specifies the design, construction, operation, maintenance and inspection of stations for fuelling liquefied natural gas (LNG) to vehicles, including equipment, safety and control...
Advertisement