NEN-ISO 13320-1

Particle size analysis - Laser diffraction methods - Part 1: General principles

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1999
Status: inactive
Page Count: 44
ICS Code (Particle size analysis. Sieving): 19.120
scope:

Provides guidance on the measurement of size distributions of particles in any two-phase system, for example powders, sprays, aerosols, suspensions, emulsions and gas bubbles in liquids, through analysis of their angular light scattering patterns. It does not address the specific requirements of particle size measurement of specific products. This part is applicable to particle sizes ranging from approximately 0,1 µm to 3 mm.

Document History

NEN-ISO 13320-1
December 1, 1999
Particle size analysis - Laser diffraction methods - Part 1: General principles
Provides guidance on the measurement of size distributions of particles in any two-phase system, for example powders, sprays, aerosols, suspensions, emulsions and gas bubbles in liquids, through...

References

Advertisement