NEN-ISO 16239

Metric series wires for measuring screw threads

active, Most Current
Organization: NEN
Publication Date: 1 November 2013
Status: active
Page Count: 14
ICS Code (Measuring instruments): 17.040.30
scope:

This International Standard specifies the material, metric series nominal diameters, diameter tolerances, and designation for screw thread measuring wires. This International Standard is applicable to the measurement of the pitch diameters of ISO general purpose metric screw threads (M), Unified screw threads (UN), Whitworth pipe threads (G, R), and ISO metric trapezoidal screw threads (Tr) with standard pitches. These wires are intended for use on screw threads with a small lead angle, less than 5°, and are mainly used to calibrate the pitch diameters of thread plug gauges.

Document History

NEN-ISO 16239
November 1, 2013
Metric series wires for measuring screw threads
This International Standard specifies the material, metric series nominal diameters, diameter tolerances, and designation for screw thread measuring wires. This International Standard is applicable...
Advertisement