NEN-ISO 16345

Water-cooling towers - Testing and rating of thermal performance

active, Most Current
Organization: NEN
Publication Date: 1 June 2014
Status: active
Page Count: 160
ICS Code (Heat pumps): 27.080
scope:

NEN-ISO 16345 covers the measurement of the thermal performance and pumping head of open- and closed-circuit, mechanical draft, wet and wet/dry cooling towers and natural draft and fan-assisted natural draft, wet and wet/dry cooling towers. The standard rating boundaries for series mechanical draft, open- and closed-circuit cooling towers are specified. This International Standard does not apply to the testing and rating of closed-circuit towers where the process fluid undergoes a change in phase as it passes through the heat exchanger or where the thermophysical properties of the process fluid are not available.

Document History

NEN-ISO 16345
June 1, 2014
Water-cooling towers - Testing and rating of thermal performance
NEN-ISO 16345 covers the measurement of the thermal performance and pumping head of open- and closed-circuit, mechanical draft, wet and wet/dry cooling towers and natural draft and fan-assisted...
Advertisement