NEN-ISO 19355
Ships and marine technology - Marine cranes - Structural requirements
| Organization: | NEN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Lifting and cargo handling equipment): | 47.020.40 |
scope:
NEN-ISO 19355 specifies the structural requirements for marine cranes of metal construction. This document is applicable to the following types of marine cranes: - deck cranes mounted on ships for handling cargo or containers in harbour or sheltered water conditions; - floating cranes or grab cranes mounted on ships, barges or pontoons for operating in harbour conditions; - engine room cranes and provision cranes, etc. mounted on ships (including floating docks) for handling equipment and stores in harbour conditions. This document is not applicable to the following: - minimum ambient operating temperatures below -20 °C; - maximum ambient operating temperatures above +45 °C; - loads from accidents or collisions; - lifting operations below sea level; - transport, assembly, dismantling and decommissioning of cranes; - lifting accessories, i.e. any item between the crane and the load; - lifting operations involving more than one crane; - hand powered cranes; - emergency rescue operations; - shore-side cargo handling cranes; - portable cranes on board; - lifting appliances for lifeboats, liferafts accommodation ladders and pilot ladders; - launching appliances for survival craft and rescue boats; - gangways, accommodation and pilot ladders and their handling appliances.
Document History