NEN-ISO 19921

Ships and marine technology - Fire resistance of metallic pipe components with resilient and elastomeric seals - Test methods

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 18
ICS Code (Other standards related to shipbuilding and marine structures): 47.020.99
ICS Code (Piping systems): 47.020.30
scope:

This International Standard specifies test procedures for determining the fire resistance of metallic valves, pipe couplings, and similar pipe components which contain a resilient or elastomeric seal and which are used in ship engineering systems. The purpose of this International Standard is to determine whether, after the period of fire testing on a test bench which fulfils the requirements of ISO 19922, pipeline components remain tight, and without any failure which could affect their function, even when subjected to proof pressure.

Document History

NEN-ISO 19921
November 1, 2005
Ships and marine technology - Fire resistance of metallic pipe components with resilient and elastomeric seals - Test methods
This International Standard specifies test procedures for determining the fire resistance of metallic valves, pipe couplings, and similar pipe components which contain a resilient or elastomeric seal...
Advertisement