NEN-ISO 15633

Iron ores - Determination of nickel - Flame atomic absorption spectrometric method

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 22
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a flame atomic absorption spectrometric method for the determination of the nickel mass fraction of iron ores. This method is applicable to mass fractions of nickel between 0,001 % and 0,1 % in natural iron ores, iron ore concentrates and agglomerates, including sinter products. This method is not appropriate for referee purposes.

Document History

NEN-ISO 15633
February 1, 2009
Iron ores - Determination of nickel - Flame atomic absorption spectrometric method
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the nickel mass fraction of iron ores. This method is applicable to mass fractions of...
Advertisement