NEN-ISO 23812

Surface chemical analysis - Secondary-ion mass spectrometry - Method for depth calibration for silicon using multiple delta-layer reference materials

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 29
ICS Code (Chemical analysis): 71.040.40
scope:

This International Standard specifies a procedure for calibrating the depth scale in a shallow region, less than 50 nm deep, in SIMS depth profiling of silicon, using multiple delta-layer reference materials. This International Standard is applicable to single-crystalline silicon, polycrystalline silicon and amorphous silicon.

Document History

NEN-ISO 23812
April 1, 2009
Surface chemical analysis - Secondary-ion mass spectrometry - Method for depth calibration for silicon using multiple delta-layer reference materials
This International Standard specifies a procedure for calibrating the depth scale in a shallow region, less than 50 nm deep, in SIMS depth profiling of silicon, using multiple delta-layer reference...
Advertisement