NEN-ISO 17491-2
Protective clothing - Test methods for clothing providing protection against chemicals - Part 2: Determination of resistance to inward leakage of aerosols and gases (inward leakage test)
| Organization: | NEN |
| Publication Date: | 1 April 2012 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
This part of ISO 17491 specifies two different methods for determining the inward leakage of chemical protective suits in an aerosol environment (Method 1) or a gaseous environment (Method 2). The procedure is applicable to gas-tight suits and non-gas-tight suits and provides an evaluation of chemical protective suit integrity, particularly leakage in the breathing zone, under dynamic conditions through the use of human subjects.
Document History