NEN-ISO 17512-2

Soil quality - Avoidance test for determining the quality of soils and effects of chemicals on behaviour - Part 2: Test with collembolans (Folsomia candida)

active, Most Current
Organization: NEN
Publication Date: 1 October 2011
Status: active
Page Count: 22
ICS Code (Biological properties of soils): 13.080.30
scope:

This part of ISO 17512 specifies a rapid screening method for evaluating the habitat function of soils based on the avoidance behaviour of springtails. The test is a rapid method that reflects the bioavailability of contaminants in natural soils and substances spiked into soils to Folsomia candida. In both cases, it is possible to establish a dose-response-relationship. The avoidance behaviour of the springtails is the measurement endpoint of the test. This test is not intended to replace the Collembola reproduction test.

Document History

NEN-ISO 17512-2
October 1, 2011
Soil quality - Avoidance test for determining the quality of soils and effects of chemicals on behaviour - Part 2: Test with collembolans (Folsomia candida)
This part of ISO 17512 specifies a rapid screening method for evaluating the habitat function of soils based on the avoidance behaviour of springtails. The test is a rapid method that reflects the...
Advertisement