NEN-ISO 18132-1
Refrigerated hydrocarbon and non-petroleum based liquefied gaseous fuels - General requirements for automatic tank gauges - Part 1: Automatic tank gauges for liquefied natural gas on board marine carriers and floating storage
| Organization: | NEN |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Volumetric equipment and measurements): | 75.180.30 |
scope:
This part of ISO 18132 establishes general principles for the accuracy, installation, calibration and verification of automatic tank gauges (ATGs) used for custody transfer measurement of liquefied natural gas (LNG) on board an LNG carrier or floating storage. The LNG described in this part of ISO 18132 is either fully refrigerated (i.e. at the cryogenic condition), or partially refrigerated, and therefore the fluid is at or near atmospheric pressure. This part of ISO 18132 also specifies the technical requirements for data collection, transmission and reception. Specific technical requirements for various automatic tank gauges and accuracy limitations are given in the annexes.
Document History