NEN-ISO 2631-2

Mechanical vibration and shock - Evaluation of human exposure to whole-body vibration - Part 2: Vibration in buildings (1 Hz to 80 Hz)

active, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: active
Page Count: 22
ICS Code (Vibration and shock with respect to human beings): 13.160
scope:

This part of ISO 2631 concerns human exposure to whole-body vibration and shock in buildings with respect to the comfort and annoyance of the occupants. It specifies a method for measurement and evaluation, comprising the determination of the measurement direction and measurement location. It defines the frequency weighting Wm which is applicable in the frequency range 1 Hz to 80 Hz where the posture of an occupant does not need to be defined.

Document History

NEN-ISO 2631-2
June 1, 2003
Mechanical vibration and shock - Evaluation of human exposure to whole-body vibration - Part 2: Vibration in buildings (1 Hz to 80 Hz)
This part of ISO 2631 concerns human exposure to whole-body vibration and shock in buildings with respect to the comfort and annoyance of the occupants. It specifies a method for measurement and...
March 1, 1990
Mechanical vibrations - Evaluation of human exposure to whole-body vibration - Part 2: Continuous and shock-induced vibration in buildings (1 to 80 Hz)
Primarily with respect to annoyance of human beings subject to building vibrations, this part of ISO 2631 is limited to the following considerations: a) continuous vibration; b) intermittent...
Advertisement