NEN-ISO 1924-1
Paper and board - Determination of tensile properties - Constant rate of tensile force
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Paper and board): | 85.060 |
scope:
Applies, within the limitations of the instruments used, to all papers and boards with the exception of corrugated board, but may be applied to the components of such board. Specifies the method which causes failure of the piece in a mean time of 20 s. Also specifies methods for calculating the breaking length and tensile index.
Document History
NEN-ISO 1924-1
February 1, 1999
Paper and board - Determination of tensile properties - Constant rate of tensile force
Applies, within the limitations of the instruments used, to all papers and boards with the exception of corrugated board, but may be applied to the components of such board. Specifies the method...