NEN-ISO 19611
Traditional Chinese medicine - Air extraction cupping device
| Organization: | NEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Other medical equipment): | 11.040.99 |
scope:
NEN-ISO 19611 specifies requirements for an air extraction cupping device which operates using negative pressure. This document includes requirements for the material, pressure, sterilization or disinfection, and packaging of the cupping device, as well as appropriate test methods. The document is applicable to single-use type and multiple-use type devices. This document does not apply to the suction pump used to create the negative pressure.
Document History