NEN-ISO 3089

Self-centring manually-operated chucks for machine tools - Acceptance test specifications (geometrical tests)

inactive
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
Page Count: 14
ICS Code (Dividing and tool-workpiece holding devices): 25.060.20
scope:

Describes, with reference to ISO 230-1, the geometrical tests and the corresponding permissible deviations of two classes of accuracy for self-centring, manually-operated chucks for machine tools with more than two jaws. This type of chuck jaws known as "on-piece hard jaws", the relatively large stroke of which allows quick adaptation to the most varied sizes of workpieces without dismounting.

Document History

November 1, 2005
Machine tools - Test conditions for self-centring, manually operated chucks with one-piece jaws
This International Standard specifies, with reference to ISO 230-1, the geometric tests and corresponding tolerances for self-centring, manually-operated chucks for machine tools with more than two...
NEN-ISO 3089
June 1, 1997
Self-centring manually-operated chucks for machine tools - Acceptance test specifications (geometrical tests)
Describes, with reference to ISO 230-1, the geometrical tests and the corresponding permissible deviations of two classes of accuracy for self-centring, manually-operated chucks for machine tools...
Advertisement