NEN-ISO 4032

Hexagon nuts, style 1:Product grades A en B

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1992
Status: inactive
Page Count: 6
ICS Code (Nuts): 21.060.20
ICS Code (Steel structures): 91.080.13
scope:

This Standard gives specifications for hexagon nuts, style 1, with thread diameters from M1,6 to M64 inclusive, with product grade A for sizes d M16 and product grade B for sizes M16. If, in special cases, specifications other than those listed in this Standard are required, they should be selected from existing Standards, e.g. ISO 261, ISO 898-2, ISO 965, ISO 4759-1.

Document History

NEN-ISO 4032
February 1, 1992
Hexagon nuts, style 1:Product grades A en B
This Standard gives specifications for hexagon nuts, style 1, with thread diameters from M1,6 to M64 inclusive, with product grade A for sizes d M16 and product grade B for sizes M16. If, in special...

References

Advertisement