NEN-ISO 3999

Radiation protection - Apparatus for industrial gamma radiography - Specifications for performance, design and tests

active, Most Current
Organization: NEN
Publication Date: 5 January 2005
Status: active
Page Count: 42
ICS Code (Non-destructive testing): 19.100
scope:

This International Standard specifies the performance, design and test requirements of apparatus for gamma radiography with portable, mobile and fixed exposure containers of the various categories defined in Clause 4. It applies to apparatus designed to allow the controlled use of gamma radiation emitted by a sealed radioactive source for industrial radiography purposes, in order that persons will be safeguarded when the apparatus is used in conformity with the regulations in force regarding radiation protection. It is emphasised, however, that so far as transport of apparatus and sealed radioactive source is concerned, compliance with this International Standard is no substitute for satisfying the requirements of relevant international transport regulations (IAEA Regulations for the safe transport of radioactive materials: IAEA-STI-PUB 998, Safety Standards Series No. ST-1 and No. ST-2, and/or the relevant national transport regulations). The operational use of apparatus for industrial gamma radiography is not covered by this International Standard. Users of this equipment shall comply with national regulations and codes of practice.

Document History

NEN-ISO 3999
January 5, 2005
Radiation protection - Apparatus for industrial gamma radiography - Specifications for performance, design and tests
This International Standard specifies the performance, design and test requirements of apparatus for gamma radiography with portable, mobile and fixed exposure containers of the various categories...
July 31, 1979
Apparatus for gamma radiography - Specification
This International Standard specifies the constructional requirements of portable, mobile and fixed apparatus for gamma radiography of two categories designed to allow the controlled use of radiation...
Advertisement