NEN-ISO 3692

Autmatic data processing - Dimensions of reels and cores for 25,4 mm perforated paper tape for data interchange

active, Most Current
Organization: NEN
Publication Date: 31 May 1979
Status: active
Page Count: 10
ICS Code (Paper cards and tapes): 35.220.10
scope:

This International Standard lays down the dimensions of take-up (or storage) reels with separable flanges, and of cores, so that rolls of perforated tape may be interchanged among machines of various manufactures. It is also intended to serve as a guide in the co-ordination of equipment design. A compatible reel and core are described. These can be used together or either one can be used separately to transfer tape from one machine to another.

Document History

NEN-ISO 3692
May 31, 1979
Autmatic data processing - Dimensions of reels and cores for 25,4 mm perforated paper tape for data interchange
This International Standard lays down the dimensions of take-up (or storage) reels with separable flanges, and of cores, so that rolls of perforated tape may be interchanged among machines of various...
Advertisement