NEN-ISO 5010
Earth-moving machinery - Rubber-tyred machines - Steering requirements
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This International Standard specifies steering system tests and performance criteria for evaluating the steering capability of rubber-tyred, self-propelled earth-moving machines having a machine speed, determined in accordance with ISO 6014, greater than 20 km/h. It is applicable to dozers, loaders, back-hoe loaders, excavators, dumpers, scrapers and graders equipped with either manual steering, power-assisted steering or fully powered steering systems as defined in ISO 6165. It is not applicable to rollers, compactors or pipelayers.
Document History