NEN-ISO 5270
Pulps - Laboratory sheets - Determination of physical properties
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Pulps): | 85.040 |
scope:
Specifies test methods for the determination of some physical properties of laboratory sheets made of pulp. It is intended for laboratory sheets prepared in acordance with ISO 5269-1 or ISO 5269-2 and shall be used in conjunction with the relevant standards for the coresponding test methods for paper to which reference is made.
Document History
NEN-ISO 5270
May 1, 1998
Pulps - Laboratory sheets - Determination of physical properties
Specifies test methods for the determination of some physical properties of laboratory sheets made of pulp. It is intended for laboratory sheets prepared in acordance with ISO 5269-1 or ISO 5269-2...