NEN-ISO 4624

Paints and varnishes - Pull-off test for adhesion

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1992
Status: inactive
Page Count: 4
ICS Code (Other standards related to protection of and in buildings): 91.120.99
ICS Code (Paints and varnishes): 87.040
ICS Code (Steel structures): 91.080.13
scope:

This Standard specifies methods for carrying out a pull-off test on a single coating or a multi-coat system of paint, varnish or related product. The test may be applied using a wide range of substrates. Different procedures are specified according to whether the substrate is deformable, for example thin metal, plastics and wood, or rigid, for example thick concrete and metal plates. For special purposes, the coating may be applied to a test cylinder and, in this case, a method for determination of the coating thickness shall be agreed between the interested parties. The test result is the minium tensile stress necessary to break the weakest interface (adhesive failure) or the weakest component (cohesive failure) of the test assembly. Mixed adhesive/cohesive failures also occur.

Document History

NEN-ISO 4624
October 1, 1992
Paints and varnishes - Pull-off test for adhesion
This Standard specifies methods for carrying out a pull-off test on a single coating or a multi-coat system of paint, varnish or related product. The test may be applied using a wide range of...

References

Advertisement