NEN-ISO 5084

Textiles - Determination of thickness of woven and knitted fabrics

inactive
Organization: NEN
Publication Date: 31 May 1978
Status: inactive
ICS Code (Textile fabrics): 59.080.30
scope:

This International Standard specifies a method for the determination of the thickness, when under a specific pressure, of woven and knitted textile fabrics. It is applicable to woven and knitted textile fabrics only and is not applicable to textile floor coverings, to nonwoven textile fabrics or to fabrics coated with rubber or plastics. The recommended areas and pressures to be used during the test are given in the annex.

Document History

May 1, 1994
Textiles - Determination of thickness of textile products (other than textile floor coverings, non-wovens and geotextiles)
This International Standard specifies a method for the determination of the thickness of textiles and textile products when under a specified pressure.
NEN-ISO 5084
May 31, 1978
Textiles - Determination of thickness of woven and knitted fabrics
This International Standard specifies a method for the determination of the thickness, when under a specific pressure, of woven and knitted textile fabrics. It is applicable to woven and knitted...
Advertisement