NEN-ISO 6020-2/C1

Hydraulic fluid power - Mounting dimensions for single rod cylinders, 16 MPa (160 bar) series - Part 2: Compact series

inactive
Organization: NEN
Publication Date: 1 November 2008
Status: inactive
Page Count: 3
ICS Code (Cylinders): 23.100.20

Document History

September 1, 2015
Hydraulic fluid power - Mounting dimensions for single rod cylinders, 16 MPa (160 bar) series - Part 2: Compact series
NEN-ISO 6020-2 establishes metric mounting dimensions for compact series cylinders, 16 MPa [160 bar1)], as required for interchangeability of commonly-used hydraulic cylinders.
NEN-ISO 6020-2/C1
November 1, 2008
Hydraulic fluid power - Mounting dimensions for single rod cylinders, 16 MPa (160 bar) series - Part 2: Compact series
A description is not available for this item.
February 1, 2006
Hydraulic fluid power - Mounting dimensions for single rod cylinders, 16 MPa (160 bar) series - Part 2: Compact series
This part of ISO 6020 establishes metric mounting dimensions for compact series cylinders, 16 MPa [160 bar 1)], as required for interchangeability of commonly-used hydraulic cylinders.
December 1, 1995
Hydraulic fluid power - Single rod cylinders - Mounting dimensions. 16 MPa (160 bar) series - Part 2: Compact series
Specifies the metric dimensions for cylinders having the following bore sizes: 25, 32, 40, 50 63, 80, 100, 125, 200 (mm).
Advertisement