NEN-ISO 7061

Shipbuilding - Aluminium shore gangways for seagoing vessels

inactive
Organization: NEN
Publication Date: 1 August 1993
Status: inactive
Page Count: 14
ICS Code (Seagoing vessels): 47.040
ICS Code (Deck equipment and installations): 47.020.50
scope:

This International Standard specifies requirements for aluminium shore gangways. It does not apply to gangways for inland navigation vessels. This standard applies to gangways designed to be carried on board ships, to provide a lightweight, convenient and safe means of access from ship to shore, for use primarily by the ship's crew. These gangways may also be used for access from ship to ship when conditions are favourable. This standard applies to gangways suitable for use horizontally or inclined up to an angle of 30°, special consideration of the design of treads and decking may be necessary.

Document History

December 1, 2015
Ships and marine technology - Aluminium shore gangways for seagoing vessels
NEN-ISO 7061 specifies requirements for aluminium shore gangways. This International Standard applies to gangways designed to be carried on board ships, to provide a lightweight, convenient and safe...
NEN-ISO 7061
August 1, 1993
Shipbuilding - Aluminium shore gangways for seagoing vessels
This International Standard specifies requirements for aluminium shore gangways. It does not apply to gangways for inland navigation vessels. This standard applies to gangways designed to be carried...
Advertisement