NEN-ISO 7201-2

Fire protection - Fire extinguishing media - Halogenated hydrocarbons - Part 2: Code of practice for safe handling and transfer procedures

active, Most Current
Organization: NEN
Publication Date: 1 July 1994
Status: active
Page Count: 18
ICS Code (Fire-fighting): 13.220.10
scope:

This part of the standard recommends procedures to be used in the transfer of halon 1211 and halon 1301 from one container to another to reduce unnecessary emission of these halons to the atmosphere. It also provides recommendations and information relevant to the health and safety of persons engaged in such procedures.

Document History

NEN-ISO 7201-2
July 1, 1994
Fire protection - Fire extinguishing media - Halogenated hydrocarbons - Part 2: Code of practice for safe handling and transfer procedures
This part of the standard recommends procedures to be used in the transfer of halon 1211 and halon 1301 from one container to another to reduce unnecessary emission of these halons to the atmosphere....
Advertisement