NEN-ISO 4093
Diesel engines - Fuel injection pumps - High-pressure pipes for testing
| Organization: | NEN |
| Publication Date: | 15 November 1999 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
Specifies the functional requirements of a range of high-pressure pipes for use on benches for the testing and setting of fuel injection pumps intended for diesel engines. Only dimensions and requirements affecting the hydraulic characteristics of the pipes are defined. Only dimensions and requirements affecting the hydraulic characteristics of the pipes are defined. Other requirements, such as the type of end connections or shape of the pipes when bent, are not included as these depend on the connections provided on the pump and injector inlets, and on the design features of individual pumps and test benches. This standard applies to a range of pipes eo enable to pump engine manufacturer to choose a suitable type of pipe for pump deliveries up to 300 mm³/stroke/cylinder.
Document History