NEN-ISO 7176-4
Wheelchairs - Part 4: Energy consumption of electric wheelchairs and scooters for determination of theoretical distance range
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1998 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This part of ISO 7176 specifies a method for determining the energy consumption, expressed as a theoretical distance range, of electric wheelchairs and scooters intended for users whose mass does not exceed 100 kg. It applies to wheelchairs and scooters with a maximum speed of 15 km/h and intended to carry only one person.
Document History
NEN-ISO 7176-4
February 1, 1998
Wheelchairs - Part 4: Energy consumption of electric wheelchairs and scooters for determination of theoretical distance range
This part of ISO 7176 specifies a method for determining the energy consumption, expressed as a theoretical distance range, of electric wheelchairs and scooters intended for users whose mass does not...
October 1, 1989
Wheelchairs - Part 4: Determination of energy consumption of electric wheelchairs
This part of ISO 7176 specifies a method for determining the energy consumption of electric wheelchairs