NEN-ISO 7240-1

Fire detection and alarm systems - Part 1: General and definitions

active, Most Current
Organization: NEN
Publication Date: 1 June 2014
Status: active
Page Count: 26
ICS Code (Fire protection): 13.220.20
scope:

NEN-ISO 7240-1 provides a set of general guidelines and definitions used in describing the fire detection and alarm system (FDAS) equipment installed in and around buildings, and the tests and requirements for these equipments in the other parts of ISO 7240. ISO 7240 does not apply to smoke alarms, the requirements for which are specified in ISO 12239.

Document History

NEN-ISO 7240-1
June 1, 2014
Fire detection and alarm systems - Part 1: General and definitions
NEN-ISO 7240-1 provides a set of general guidelines and definitions used in describing the fire detection and alarm system (FDAS) equipment installed in and around buildings, and the tests and...
Advertisement