NEN-ISO 5151
Non-ducted air conditioners and heat pumps - Testing and rating for performance
| Organization: | NEN |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 82 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This International Standard specifies the standard conditions for capacity and efficiency ratings of non-ducted air-cooled air conditioners and non-ducted air to air heat pumps. This International Standard is applicable to ducted units rated at less than 8 kW and intended to operate at an external static pressure of less than 25 Pa. This International Standard also specifies the test methods for determining the capacity and efficiency ratings. Residential, commercial and industrial single-package and split-system air conditioners and heat pumps are included. The equipment (taken to mean non-ducted air conditioners or non-ducted heat pumps, as well as ducted air conditioners and/or ducted heat pumps, rated at less than 8 kW and intended to operate at external static pressures of less than 25 Pa) shall be factory-made, electrically driven and use mechanical compression. This International Standard is applicable to equipment utilizing one or more refrigeration systems, one outdoor unit and one or more indoor units, controlled by a single thermostat/controlle
Document History