NEN-ISO 8430-3

Resistance spot welding - Electrode holders - Part 3: Parallel shank fixing for end thrust

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1992
Status: inactive
Page Count: 12
ICS Code (Welding equipment): 25.160.30
scope:

This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type C) without offset and with a facility for cable clamping, and where a clamp is used to fix the holder directly to the welding cylinder in multiple spot welding equipment.

Document History

NEN-ISO 8430-3
August 1, 1992
Resistance spot welding - Electrode holders - Part 3: Parallel shank fixing for end thrust
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type C) without offset and with a facility for cable clamping, and where a clamp is used to...

References

Advertisement