NEN-ISO 8442-4

Materials and articles in contact with foodstuffs - Cutlery and table holloware - Part 4: Specification for gold plated cutlery

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1994
Status: inactive
ICS Code (Cookware, cutlery and flatware): 97.040.60
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

Specifies the following requirements for gold plated cutlery: a) performance requirements for table cutlery (for example, knives, forks, spoons, carving sets, ladles, and other serving pieces); b) composition limits for base metals for cutlery; c) tests for resistance to permanent deformation, firmness of handle attachment, hardness of blades, resistance to corrosion and the thickness and adhesion of gold coatings; d) three minimum thicknesses of gold plating: a first class, a second class, and a third class. Specifies the method of defining gold deposits for each and every item and also test methods. Does not apply to table cutlery which has only small areas of gold plate as inlays in non gold plated decoration.

Document History

NEN-ISO 8442-4
April 1, 1994
Materials and articles in contact with foodstuffs - Cutlery and table holloware - Part 4: Specification for gold plated cutlery
Specifies the following requirements for gold plated cutlery: a) performance requirements for table cutlery (for example, knives, forks, spoons, carving sets, ladles, and other serving pieces); b)...
Advertisement